Broadcom Inc. Standard LEDs - Through Hole HLMP-EG2U-Z10DD

Description
Standard LEDs - Through Hole Lamp,5mm,AlInGaP,Red 23deg
Datasheet
Description
Standard LEDs - Through Hole Lamp,5mm,AlInGaP,Red 23deg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-EG2U-Z10DD
Standard LEDs - Through Hole HLMP-EG2U-Z10DD
Standard LEDs - Through Hole Lamp,5mm,AlInGaP,Red 23deg

Standard LEDs - Through Hole Lamp,5mm,AlInGaP,Red 23deg

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number HLMP-EG2U-Z10DD
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED White Lighting - 1416-L128-2780EA3500005TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers