Broadcom Inc. LED Indication - Discrete HLMP-EG2H-XZ0DD

Description
Red 626nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Red 626nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-3978-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3978-1-ND
LED Indication - Discrete 516-3978-1-ND
Red 626nm LED Indication - Discrete 2.1V Radial

Red 626nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
LED Indication - Discrete - 516-3978-3-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3978-3-ND
LED Indication - Discrete 516-3978-3-ND
Red 626nm LED Indication - Discrete 2.1V Radial

Red 626nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Led, Red, T-1 3/4 (5Mm), 626 Nm, 2.1 V, 20 Ma, 16 Cd Rohs Compliant Broadcom - 58Y4851 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 626 Nm, 2.1 V, 20 Ma, 16 Cd Rohs Compliant Broadcom
58Y4851
Led, Red, T-1 3/4 (5Mm), 626 Nm, 2.1 V, 20 Ma, 16 Cd Rohs Compliant Broadcom 58Y4851
LED, Red, T-1 3/4 (5mm), 626 nm, 2.1 V, 20 mA, 16 cd RoHS Compliant: Yes

LED, Red, T-1 3/4 (5mm), 626 nm, 2.1 V, 20 mA, 16 cd RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-EG2H-XZ0DD
Standard LEDs - Through Hole HLMP-EG2H-XZ0DD
Standard LEDs - Through Hole AllnGaP Red 23 Degrees

Standard LEDs - Through Hole AllnGaP Red 23 Degrees

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-3978-1-ND 58Y4851 HLMP-EG2H-XZ0DD
Product Name LED Indication - Discrete Led, Red, T-1 3/4 (5Mm), 626 Nm, 2.1 V, 20 Ma, 16 Cd Rohs Compliant Broadcom Standard LEDs - Through Hole
LED Package: Radial
LED Type Red
Peak Wavelength 634 nm (6340 Å)
Viewing Angle 23 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
OSLON® SSL 150 White LED - GW CSHPM1.CM - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 4000 K
Viewing Angle 150 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details