Broadcom Inc. LED Indication - Discrete HLMP-EG2G-XZ0DD

Description
Red 626nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Red 626nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-3531-3-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3531-3-ND
LED Indication - Discrete 516-3531-3-ND
Red 626nm LED Indication - Discrete 2.1V Radial

Red 626nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
LED Indication - Discrete - 516-3531-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3531-1-ND
LED Indication - Discrete 516-3531-1-ND
Red 626nm LED Indication - Discrete 2.1V Radial

Red 626nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-EG2G-XZ0DD
Standard LEDs - Through Hole HLMP-EG2G-XZ0DD
Standard LEDs - Through Hole AllnGaP Red 23 Degrees

Standard LEDs - Through Hole AllnGaP Red 23 Degrees

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-3531-3-ND HLMP-EG2G-XZ0DD
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Red
Peak Wavelength 634 nm (6340 Å)
Viewing Angle 23 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1250665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
PICOLED™ Series, Ultra Compact and Thin, High Brightness Green Chip LED - SMLP14ECNW - ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.2)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1200 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1200 nm (12000 Å)
View Details