Broadcom Inc. 5mm Round Red HLMP-EG2A-XY0DD

Description
The HLMP-EG2A-XY0DD Precision Optical Performance AlInGaP LEDs offer superior light output for excellent readability in sunlight and dependable performance. These red round 5mm LED lamps are untinted, nondiffused T-1 3 /4 packages incorporating second generation optics which produce well defined radiation patterns at specific viewing cone angles. AlInGaP technology provides extremely stable light output over long periods of time. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign applications. The maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions. The epoxy contains both uv-a and uv-b inhibitors to reduce the effects of long term exposure to direct sunlight. The HLMP-Exxx Series replace the HLMP-Dxxx and HLMP-Uxxx series products.
Request a Quote Datasheet
Description
The HLMP-EG2A-XY0DD Precision Optical Performance AlInGaP LEDs offer superior light output for excellent readability in sunlight and dependable performance. These red round 5mm LED lamps are untinted, nondiffused T-1 3 /4 packages incorporating second generation optics which produce well defined radiation patterns at specific viewing cone angles. AlInGaP technology provides extremely stable light output over long periods of time. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign applications. The maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions. The epoxy contains both uv-a and uv-b inhibitors to reduce the effects of long term exposure to direct sunlight. The HLMP-Exxx Series replace the HLMP-Dxxx and HLMP-Uxxx series products.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5mm Round Red - HLMP-EG2A-XY0DD - Broadcom Inc.
San Jose, CA, USA
5mm Round Red
HLMP-EG2A-XY0DD
5mm Round Red HLMP-EG2A-XY0DD
The HLMP-EG2A-XY0DD Precision Optical Performance AlInGaP LEDs offer superior light output for excellent readability in sunlight and dependable performance. These red round 5mm LED lamps are untinted, nondiffused T-1 3 /4 packages incorporating second generation optics which produce well defined radiation patterns at specific viewing cone angles. AlInGaP technology provides extremely stable light output over long periods of time. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign applications. The maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions. The epoxy contains both uv-a and uv-b inhibitors to reduce the effects of long term exposure to direct sunlight. The HLMP-Exxx Series replace the HLMP-Dxxx and HLMP-Uxxx series products.

The HLMP-EG2A-XY0DD Precision Optical Performance AlInGaP LEDs offer superior light output for excellent readability in sunlight and dependable performance. These red round 5mm LED lamps are untinted, nondiffused T-1 3 /4 packages incorporating second generation optics which produce well defined radiation patterns at specific viewing cone angles. AlInGaP technology provides extremely stable light output over long periods of time.
These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign applications. The maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions.
The epoxy contains both uv-a and uv-b inhibitors to reduce the effects of long term exposure to direct sunlight.
The HLMP-Exxx Series replace the HLMP-Dxxx and HLMP-Uxxx series products.

Supplier's Site
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1080091-HLMP-EG2A-XY0DD
Optoelectronics - LED Indication - Discrete 1080091-HLMP-EG2A-XY0DD
Win Source Part Number: 1080091-HLMP-EG2A-XY 0DD Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 2,000 Configuration: Standard Viewing Angle: 23° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 9600mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 626nm Wavelength - Peak: 634nm Height (Max): 8.91mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 Alternative Parts (Cross-Reference): C503B-RBN-CW0Z0AA1; C503B-RAN-CY0B0AA1; C503B-RAS-CY0B0AA1; SSL-LX5093XIC; SSL-LX5093IC; SSL-LX5063IC; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: 516-2458-1,516-2458- 3,HLMP-EG2A-XY0DD-ND ,HLMPEG2AXY0DD Base Product Number: HLMP-EG2

Win Source Part Number: 1080091-HLMP-EG2A-XY0DD
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 2,000
Configuration: Standard
Viewing Angle: 23°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 9600mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 626nm
Wavelength - Peak: 634nm
Height (Max): 8.91mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1 3/4
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
Alternative Parts (Cross-Reference): C503B-RBN-CW0Z0AA1; C503B-RAN-CY0B0AA1; C503B-RAS-CY0B0AA1; SSL-LX5093XIC; SSL-LX5093IC; SSL-LX5063IC;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Other Names: 516-2458-1,516-2458-3,HLMP-EG2A-XY0DD-ND,HLMPEG2AXY0DD
Base Product Number: HLMP-EG2

Buy Now Datasheet
LED Indication - Discrete - 516-2458-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2458-1-ND
LED Indication - Discrete 516-2458-1-ND
Red 626nm LED Indication - Discrete 2.1V Radial

Red 626nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
LED Indication - Discrete - 516-2458-3-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2458-3-ND
LED Indication - Discrete 516-2458-3-ND
Red 626nm LED Indication - Discrete 2.1V Radial

Red 626nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Led, Red, T-1 3/4 (5Mm), 12Cd, 630Nm; Led Color Broadcom - 45P6706 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 12Cd, 630Nm; Led Color Broadcom
45P6706
Led, Red, T-1 3/4 (5Mm), 12Cd, 630Nm; Led Color Broadcom 45P6706
LED, RED, T-1 3/4 (5MM), 12CD, 630NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:630nm; Luminous Intensity:12cd; Viewing Angle:23°; Product Range:-RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 12CD, 630NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:630nm; Luminous Intensity:12cd; Viewing Angle:23°; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-EG2A-XY0DD
Standard LEDs - Through Hole HLMP-EG2A-XY0DD
Standard LEDs - Through Hole Red, 626nm 23 Deg, 12000mcd max

Standard LEDs - Through Hole Red, 626nm 23 Deg, 12000mcd max

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-EG2A-XY0DD 1080091-HLMP-EG2A-XY0DD 516-2458-1-ND 45P6706 HLMP-EG2A-XY0DD
Product Name 5mm Round Red Optoelectronics - LED Indication - Discrete LED Indication - Discrete Led, Red, T-1 3/4 (5Mm), 12Cd, 630Nm; Led Color Broadcom Standard LEDs - Through Hole
LED Package: T-1 3/4 Radial T-1 3/4 (5mm)
LED Type Red Red; Red Red Red; Red
Peak Wavelength 626 nm (6260 Å) 626 nm (6260 Å) 634 nm (6340 Å) 630 nm (6300 Å)
Viewing Angle 23 degrees 23 degrees 23 degrees 23 degrees
Luminous Intensity 12000 milliCandela 9600 milliCandela 12000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLR-56MC3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 572 nm (5720 Å)
View Details
3 suppliers
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 1238215-SSF-LXH104GD - Win Source Electronics
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 60 degrees
View Details
2 suppliers