Broadcom Inc. T-1 3/4 (5mm) Precision Optical Performance AlInGaP LED Lamps HLMP-EG24-PS000

Description
The HLMP-EG24-PS000 Precision Optical Performance AlInGaP (aluminum indium gallium phosphide) LEDs offer superior light output for excellent readability in sunlight and dependable performance. AlInGaP technology provides extremely stable light output over long periods of time. These red, round 5mm LED lamps are untinted, nondiffused T-1 3 /4 packages incorporating second generation optics which produce well defined radiation patterns at specific viewing cone angles. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign applications. The maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions. The epoxy contains both uv-a and uv-b inhibitors to reduce the effects of long term exposure to direct sunlight. The HLMP-Exxx Series replace the HLMP-Dxxx and HLMP-Uxxx series products.
Request a Quote Datasheet
Description
The HLMP-EG24-PS000 Precision Optical Performance AlInGaP (aluminum indium gallium phosphide) LEDs offer superior light output for excellent readability in sunlight and dependable performance. AlInGaP technology provides extremely stable light output over long periods of time. These red, round 5mm LED lamps are untinted, nondiffused T-1 3 /4 packages incorporating second generation optics which produce well defined radiation patterns at specific viewing cone angles. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign applications. The maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions. The epoxy contains both uv-a and uv-b inhibitors to reduce the effects of long term exposure to direct sunlight. The HLMP-Exxx Series replace the HLMP-Dxxx and HLMP-Uxxx series products.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 (5mm) Precision Optical Performance AlInGaP LED Lamps - HLMP-EG24-PS000 - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 (5mm) Precision Optical Performance AlInGaP LED Lamps
HLMP-EG24-PS000
T-1 3/4 (5mm) Precision Optical Performance AlInGaP LED Lamps HLMP-EG24-PS000
The HLMP-EG24-PS000 Precision Optical Performance AlInGaP (aluminum indium gallium phosphide) LEDs offer superior light output for excellent readability in sunlight and dependable performance. AlInGaP technology provides extremely stable light output over long periods of time. These red, round 5mm LED lamps are untinted, nondiffused T-1 3 /4 packages incorporating second generation optics which produce well defined radiation patterns at specific viewing cone angles. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign applications. The maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions. The epoxy contains both uv-a and uv-b inhibitors to reduce the effects of long term exposure to direct sunlight. The HLMP-Exxx Series replace the HLMP-Dxxx and HLMP-Uxxx series products.

The HLMP-EG24-PS000 Precision Optical Performance AlInGaP (aluminum indium gallium phosphide) LEDs offer superior light output for excellent readability in sunlight and dependable performance. AlInGaP technology provides extremely stable light output over long periods of time. These red, round 5mm LED lamps are untinted, nondiffused T-1 3 /4 packages incorporating second generation optics which produce well defined radiation patterns at specific viewing cone angles.
These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign applications. The maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions.
The epoxy contains both uv-a and uv-b inhibitors to reduce the effects of long term exposure to direct sunlight.
The HLMP-Exxx Series replace the HLMP-Dxxx and HLMP-Uxxx series products.

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-EG24-PS000
1043560-HLMP-EG24-PS000
LED Indication - Discrete - HLMP-EG24-PS000 1043560-HLMP-EG24-PS000
Manufacturer: Broadcom Limited Win Source Part Number: 1043560-HLMP-EG24-PS 000 Packaging: Bulk Color: Red Mounting: Through Hole Forward Voltage: 1.9V Viewing Angle: 23° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1690mcd Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 5.00mm Current - Test: 20mA Wavelength - Dominant: 626nm Wavelength - Peak: 635nm Height (Max): 8.91mm Categories: Optoelectronics Status: Active Case / Package: T-1 3/4 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1043560-HLMP-EG24-PS000
Packaging: Bulk
Color: Red
Mounting: Through Hole
Forward Voltage: 1.9V
Viewing Angle: 23°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 1690mcd
Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 5.00mm
Current - Test: 20mA
Wavelength - Dominant: 626nm
Wavelength - Peak: 635nm
Height (Max): 8.91mm
Categories: Optoelectronics
Status: Active
Case / Package: T-1 3/4
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
LED Indication - Discrete - 516-HLMP-EG24-PS000-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-EG24-PS000-ND
LED Indication - Discrete 516-HLMP-EG24-PS000-ND
Red 626nm LED Indication - Discrete 1.9V Radial

Red 626nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Led, 5Mm, Red; Led Colour Broadcom - 25M9658 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Red; Led Colour Broadcom
25M9658
Led, 5Mm, Red; Led Colour Broadcom 25M9658
LED, 5MM, RED; LED Colour:Red; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:626nm; Luminous Intensity:2.5cd; Viewing Angle:23°; Lens Shape:Round; Product RoHS Compliant: Yes

LED, 5MM, RED; LED Colour:Red; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:626nm; Luminous Intensity:2.5cd; Viewing Angle:23°; Lens Shape:Round; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-EG24-PS000
Standard LEDs - Through Hole HLMP-EG24-PS000
Standard LEDs - Through Hole Red, 626nm 23 Deg, 2500mcd(max)

Standard LEDs - Through Hole Red, 626nm 23 Deg, 2500mcd(max)

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-EG24-PS000 1043560-HLMP-EG24-PS000 516-HLMP-EG24-PS000-ND 25M9658 HLMP-EG24-PS000
Product Name T-1 3/4 (5mm) Precision Optical Performance AlInGaP LED Lamps LED Indication - Discrete - HLMP-EG24-PS000 LED Indication - Discrete Led, 5Mm, Red; Led Colour Broadcom Standard LEDs - Through Hole
LED Package: T-1 3/4 Radial
LED Type Red Red; Red Red Red
Peak Wavelength 626 nm (6260 Å) 626 nm (6260 Å) 635 nm (6350 Å) 626 nm (6260 Å)
Viewing Angle 23 degrees 23 degrees 23 degrees 23 degrees
Luminous Intensity 2500 milliCandela 1690 milliCandela 2500 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
Number of Array Elements 1
View Details
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 36 degrees
View Details