Broadcom Inc. LED Indication - Discrete HLMP-EG1H-Y10DD

Description
Red 626nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Red 626nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-4266-3-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-4266-3-ND
LED Indication - Discrete 516-4266-3-ND
Red 626nm LED Indication - Discrete 2.1V Radial

Red 626nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Led, Red, T-1 3/4 (5Mm), 626 Nm, 2.1 V, 20 Ma, 21 Cd Rohs Compliant Broadcom - 58Y4848 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 626 Nm, 2.1 V, 20 Ma, 21 Cd Rohs Compliant Broadcom
58Y4848
Led, Red, T-1 3/4 (5Mm), 626 Nm, 2.1 V, 20 Ma, 21 Cd Rohs Compliant Broadcom 58Y4848
LED, Red, T-1 3/4 (5mm), 626 nm, 2.1 V, 20 mA, 21 cd RoHS Compliant: Yes

LED, Red, T-1 3/4 (5mm), 626 nm, 2.1 V, 20 mA, 21 cd RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-EG1H-Y10DD
Standard LEDs - Through Hole HLMP-EG1H-Y10DD
Standard LEDs - Through Hole AllnGaP Red 15 Degrees

Standard LEDs - Through Hole AllnGaP Red 15 Degrees

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-4266-3-ND 58Y4848 HLMP-EG1H-Y10DD
Product Name LED Indication - Discrete Led, Red, T-1 3/4 (5Mm), 626 Nm, 2.1 V, 20 Ma, 21 Cd Rohs Compliant Broadcom Standard LEDs - Through Hole
LED Package: Radial
LED Type Red
Peak Wavelength 634 nm (6340 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Chip LED with reflector - SML-012VT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers