Broadcom Inc. 5mm Round Red HLMP-EG1B-Z10DD

Description
The HLMP-EG1B-Z10DD Precision Optical Performance AlInGaP (aluminum indium gallium phosphide) LEDs offer superior light output for excellent readability in sunlight and dependable performance. AlInGaP technology provides extremely stable light output over long periods of time. These red, round 5mm LED lamps are untinted T-1 3 /4 packages incorporating second generation optics which produce well defined radiation patterns at specific viewing cone angles. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign applications. The maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions. The epoxy contains both uv-a and uv-b inhibitors to reduce the effects of long term exposure to direct sunlight.
Request a Quote Datasheet
Description
The HLMP-EG1B-Z10DD Precision Optical Performance AlInGaP (aluminum indium gallium phosphide) LEDs offer superior light output for excellent readability in sunlight and dependable performance. AlInGaP technology provides extremely stable light output over long periods of time. These red, round 5mm LED lamps are untinted T-1 3 /4 packages incorporating second generation optics which produce well defined radiation patterns at specific viewing cone angles. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign applications. The maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions. The epoxy contains both uv-a and uv-b inhibitors to reduce the effects of long term exposure to direct sunlight.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5mm Round Red - HLMP-EG1B-Z10DD - Broadcom Inc.
San Jose, CA, USA
5mm Round Red
HLMP-EG1B-Z10DD
5mm Round Red HLMP-EG1B-Z10DD
The HLMP-EG1B-Z10DD Precision Optical Performance AlInGaP (aluminum indium gallium phosphide) LEDs offer superior light output for excellent readability in sunlight and dependable performance. AlInGaP technology provides extremely stable light output over long periods of time. These red, round 5mm LED lamps are untinted T-1 3 /4 packages incorporating second generation optics which produce well defined radiation patterns at specific viewing cone angles. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign applications. The maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions. The epoxy contains both uv-a and uv-b inhibitors to reduce the effects of long term exposure to direct sunlight.

The HLMP-EG1B-Z10DD Precision Optical Performance AlInGaP (aluminum indium gallium phosphide) LEDs offer superior light output for excellent readability in sunlight and dependable performance. AlInGaP technology provides extremely stable light output over long periods of time. These red, round 5mm LED lamps are untinted T-1 3 /4 packages incorporating second generation optics which produce well defined radiation patterns at specific viewing cone angles.
These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign applications. The maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions.
The epoxy contains both uv-a and uv-b inhibitors to reduce the effects of long term exposure to direct sunlight.

Supplier's Site
LED Indication - Discrete - 516-3053-3-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3053-3-ND
LED Indication - Discrete 516-3053-3-ND
Red 626nm LED Indication - Discrete 2.1V Radial

Red 626nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
LED Indication - Discrete - 516-3053-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3053-1-ND
LED Indication - Discrete 516-3053-1-ND
Red 626nm LED Indication - Discrete 2.1V Radial

Red 626nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-EG1B-Z10DD
Standard LEDs - Through Hole HLMP-EG1B-Z10DD
Standard LEDs - Through Hole Red, 626nm 15 Deg, 21000mcd max

Standard LEDs - Through Hole Red, 626nm 15 Deg, 21000mcd max

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-EG1B-Z10DD 516-3053-3-ND HLMP-EG1B-Z10DD
Product Name 5mm Round Red LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T-1 3/4 Radial
LED Type Red Red
Peak Wavelength 626 nm (6260 Å) 634 nm (6340 Å)
Viewing Angle 15 degrees 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
High Performance IR LED - QEB651 - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 870 nm (8700 Å)
Forward Current 65 milliamps
View Details
Specs
LED Type Red; Yellow; Green; Multi-Colored; Green, Red, Yellow
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 160 degrees
View Details