These Precision Optical Performance AlInGaP LEDs provide suuperior light output for excellent readability in sunlight and are extremely reliable. AlInGaP LED technology provides extremely stable light output over long period of time. Precision optical performance lamps utilize the aluminium indium gallium phosphide (AlInGaP ) technology.These LED lamps are untinted. T-1¾ packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles.These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign application. The maximum LED junction temperature limit of +130°C enables high temperature operation in bright sunlight conditions. The epoxy contain both uv-a and uv-b inhibitor to reduce the effects of long term exposure to direct sunlight.
Red 626nm LED Indication - Discrete 2.1V Radial
Red 626nm LED Indication - Discrete 2.1V Radial
Manufacturer: Broadcom Limited
Win Source Part Number: 920300-HLMP-EG1A-Z10
Features: Red 626nm LED Indication - Discrete 2.1V Radial
Package: Tape & Box (TB)
Package: Radial
Mounting: Through Hole
Family Name: HLMP-EG1
Categories: Optoelectronics
Case / Package: T-1 3/4
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Standard LEDs - Through Hole Red 626nm 15 Deg 21000mcd max
| Broadcom Inc. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | HLMP-EG1A-Z10DV | 516-HLMP-EG1A-Z10DVCT-ND | 920300-HLMP-EG1A-Z10DV | 7693586 | 7693586P | HLMP-EG1A-Z10DV |
| Product Name | 5mm Round Red | LED Indication - Discrete | LED Indication - Discrete - HLMP-EG1A-Z10DV | LEDs | LEDs | Standard LEDs - Through Hole |
| LED Package: | T-1.75 | Radial | 5 x 8.71mm | |||
| LED Type | Red | Red | Red; Clear | |||
| Peak Wavelength | 626 nm (6260 Å) | 634 nm (6340 Å) | 626 nm (6260 Å) | |||
| Viewing Angle | 15 to 30 degrees | 15 degrees | 15 degrees | |||
| Forward Current | 30 milliamps |