Broadcom Inc. 5mm Round Red HLMP-EG1A-Z10DD

Description
The HLMP-EG1A-Z10DD Precision Optical Performance AlInGaP (aluminum indium gallium phosphide) LEDs offer superior light output for excellent readability in sunlight and dependable performance. AlInGaP technology provides extremely stable light output over long periods of time. These red, round 5mm LED lamps are untinted T-1 3 /4 packages incorporating second generation optics which produce well defined radiation patterns at specific viewing cone angles. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign applications. The maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions. The epoxy contains both uv-a and uv-b inhibitors to reduce the effects of long term exposure to direct sunlight.
Request a Quote Datasheet
Description
The HLMP-EG1A-Z10DD Precision Optical Performance AlInGaP (aluminum indium gallium phosphide) LEDs offer superior light output for excellent readability in sunlight and dependable performance. AlInGaP technology provides extremely stable light output over long periods of time. These red, round 5mm LED lamps are untinted T-1 3 /4 packages incorporating second generation optics which produce well defined radiation patterns at specific viewing cone angles. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign applications. The maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions. The epoxy contains both uv-a and uv-b inhibitors to reduce the effects of long term exposure to direct sunlight.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5mm Round Red - HLMP-EG1A-Z10DD - Broadcom Inc.
San Jose, CA, USA
5mm Round Red
HLMP-EG1A-Z10DD
5mm Round Red HLMP-EG1A-Z10DD
The HLMP-EG1A-Z10DD Precision Optical Performance AlInGaP (aluminum indium gallium phosphide) LEDs offer superior light output for excellent readability in sunlight and dependable performance. AlInGaP technology provides extremely stable light output over long periods of time. These red, round 5mm LED lamps are untinted T-1 3 /4 packages incorporating second generation optics which produce well defined radiation patterns at specific viewing cone angles. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign applications. The maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions. The epoxy contains both uv-a and uv-b inhibitors to reduce the effects of long term exposure to direct sunlight.

The HLMP-EG1A-Z10DD Precision Optical Performance AlInGaP (aluminum indium gallium phosphide) LEDs offer superior light output for excellent readability in sunlight and dependable performance. AlInGaP technology provides extremely stable light output over long periods of time. These red, round 5mm LED lamps are untinted T-1 3 /4 packages incorporating second generation optics which produce well defined radiation patterns at specific viewing cone angles.
These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign applications. The maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions.
The epoxy contains both uv-a and uv-b inhibitors to reduce the effects of long term exposure to direct sunlight.

Supplier's Site
LEDs - 8134855 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HLMP-EG1A-Z10DD LED

Broadcom HLMP-EG1A-Z10DD LED

Supplier's Site
LEDs - 8134855P - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HLMP-EG1A-Z10DD LED

Broadcom HLMP-EG1A-Z10DD LED

Supplier's Site
LEDs - 1781637 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HLMP-EG1A-Z10DD LED

Broadcom HLMP-EG1A-Z10DD LED

Supplier's Site
LED Indication - Discrete - 516-2457-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2457-1-ND
LED Indication - Discrete 516-2457-1-ND
Red 626nm LED Indication - Discrete 2.1V Radial

Red 626nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
LED Indication - Discrete - 516-2457-3-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2457-3-ND
LED Indication - Discrete 516-2457-3-ND
Red 626nm LED Indication - Discrete 2.1V Radial

Red 626nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-EG1A-Z10DD
119089-HLMP-EG1A-Z10DD
LED Indication - Discrete - HLMP-EG1A-Z10DD 119089-HLMP-EG1A-Z10DD
Manufacturer: Broadcom Limited Win Source Part Number: 119089-HLMP-EG1A-Z10 DD Packaging: AMMO PACKAGE Color: Red Mounting: Through Hole Forward Voltage: 2.1V Viewing Angle: 15° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 16500mcd Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 5.00mm Current - Test: 20mA Wavelength - Dominant: 626nm Wavelength - Peak: 634nm Height (Max): 8.91mm Categories: Optoelectronics Status: Active Case / Package: T-1 3/4 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 119089-HLMP-EG1A-Z10DD
Packaging: AMMO PACKAGE
Color: Red
Mounting: Through Hole
Forward Voltage: 2.1V
Viewing Angle: 15°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 16500mcd
Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 5.00mm
Current - Test: 20mA
Wavelength - Dominant: 626nm
Wavelength - Peak: 634nm
Height (Max): 8.91mm
Categories: Optoelectronics
Status: Active
Case / Package: T-1 3/4
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Led, Red, T-1 3/4 (5Mm), 21Cd, 630Nm; Led Color Broadcom - 45P6704 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 21Cd, 630Nm; Led Color Broadcom
45P6704
Led, Red, T-1 3/4 (5Mm), 21Cd, 630Nm; Led Color Broadcom 45P6704
LED, RED, T-1 3/4 (5MM), 21CD, 630NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:630nm; Luminous Intensity:21cd; Viewing Angle:15°; Product Range:-RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 21CD, 630NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:630nm; Luminous Intensity:21cd; Viewing Angle:15°; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-EG1A-Z10DD
Standard LEDs - Through Hole HLMP-EG1A-Z10DD
Standard LEDs - Through Hole Red, 626nm 15 Deg, 21000mcd max

Standard LEDs - Through Hole Red, 626nm 15 Deg, 21000mcd max

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-EG1A-Z10DD 8134855 8134855P 516-2457-1-ND 119089-HLMP-EG1A-Z10DD 45P6704 HLMP-EG1A-Z10DD
Product Name 5mm Round Red LEDs LEDs LED Indication - Discrete LED Indication - Discrete - HLMP-EG1A-Z10DD Led, Red, T-1 3/4 (5Mm), 21Cd, 630Nm; Led Color Broadcom Standard LEDs - Through Hole
LED Package: T-1 3/4 5 x 8.71mm Radial T-1 3/4 (5mm)
LED Type Red Red; Clear Red Red; Red Red; Red
Peak Wavelength 626 nm (6260 Å) 626 nm (6260 Å) 634 nm (6340 Å) 626 nm (6260 Å) 630 nm (6300 Å)
Viewing Angle 15 degrees 15 degrees 15 degrees 15 degrees 15 degrees
Luminous Intensity 21000 milliCandela 16500 milliCandela 16500 milliCandela 21000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103075 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
High brightness chip LED with reflector - SMLZ14BGT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.2 (t=2.05)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers