Broadcom Inc. T-1 3/4 (5mm) Precision Optical Performance AlInGaP LED Lamps HLMP-EG15-UX000

Description
The HLMP-EG15-UX000 Precision Optical Performance AlInGaP (aluminum indium gallium phosphide) LEDs offer superior light output for excellent readability in sunlight and dependable performance. AlInGaP technology provides extremely stable light output over long periods of time. These red, round 5mm LED lamps are untinted, nondiffused, T-1 3 /4 packages incorporating second generation optics which produce well defined radiation patterns at specific viewing cone angles. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign applications. The maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions. The epoxy contains both uv-a and uv-b inhibitors to reduce the effects of long term exposure to direct sunlight.
Request a Quote Datasheet
Description
The HLMP-EG15-UX000 Precision Optical Performance AlInGaP (aluminum indium gallium phosphide) LEDs offer superior light output for excellent readability in sunlight and dependable performance. AlInGaP technology provides extremely stable light output over long periods of time. These red, round 5mm LED lamps are untinted, nondiffused, T-1 3 /4 packages incorporating second generation optics which produce well defined radiation patterns at specific viewing cone angles. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign applications. The maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions. The epoxy contains both uv-a and uv-b inhibitors to reduce the effects of long term exposure to direct sunlight.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 (5mm) Precision Optical Performance AlInGaP LED Lamps - HLMP-EG15-UX000 - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 (5mm) Precision Optical Performance AlInGaP LED Lamps
HLMP-EG15-UX000
T-1 3/4 (5mm) Precision Optical Performance AlInGaP LED Lamps HLMP-EG15-UX000
The HLMP-EG15-UX000 Precision Optical Performance AlInGaP (aluminum indium gallium phosphide) LEDs offer superior light output for excellent readability in sunlight and dependable performance. AlInGaP technology provides extremely stable light output over long periods of time. These red, round 5mm LED lamps are untinted, nondiffused, T-1 3 /4 packages incorporating second generation optics which produce well defined radiation patterns at specific viewing cone angles. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign applications. The maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions. The epoxy contains both uv-a and uv-b inhibitors to reduce the effects of long term exposure to direct sunlight.

The HLMP-EG15-UX000 Precision Optical Performance AlInGaP (aluminum indium gallium phosphide) LEDs offer superior light output for excellent readability in sunlight and dependable performance. AlInGaP technology provides extremely stable light output over long periods of time. These red, round 5mm LED lamps are untinted, nondiffused, T-1 3 /4 packages incorporating second generation optics which produce well defined radiation patterns at specific viewing cone angles.
These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign applications. The maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions.
The epoxy contains both uv-a and uv-b inhibitors to reduce the effects of long term exposure to direct sunlight.

Supplier's Site
LEDs - 4966184 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HLMP-EG15-UX000 LED

Broadcom HLMP-EG15-UX000 LED

Supplier's Site
LEDs - 4966184P - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HLMP-EG15-UX000 LED

Broadcom HLMP-EG15-UX000 LED

Supplier's Site
LEDs - 9225747 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HLMP-EG15-UX000 LED

Broadcom HLMP-EG15-UX000 LED

Supplier's Site
LED Indication - Discrete - 516-HLMP-EG15-UX000-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-EG15-UX000-ND
LED Indication - Discrete 516-HLMP-EG15-UX000-ND
Red 626nm LED Indication - Discrete 1.9V Radial

Red 626nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-EG15-UX000
Standard LEDs - Through Hole HLMP-EG15-UX000
Standard LEDs - Through Hole Red, 626nm 15 Deg, 9300mcd(max)

Standard LEDs - Through Hole Red, 626nm 15 Deg, 9300mcd(max)

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-EG15-UX000 4966184 4966184P 516-HLMP-EG15-UX000-ND HLMP-EG15-UX000
Product Name T-1 3/4 (5mm) Precision Optical Performance AlInGaP LED Lamps LEDs LEDs LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T-1 3/4 5 x 8.71mm Radial
LED Type Red Red; Clear Red
Peak Wavelength 626 nm (6260 Å) 626 nm (6260 Å) 635 nm (6350 Å)
Viewing Angle 15 degrees 15 degrees 15 degrees 15 degrees
Luminous Intensity 9300 milliCandela 6200 milliCandela 6250 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Dual Emitter - DLED-660/905-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
1W High Power LED - ASMT-MWB6-NMN00 - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details