Broadcom Inc. LED Indication - Discrete HLMP-EG08-Z2000

Description
Red 626nm LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet
Description
Red 626nm LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-EG08-Z2000-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-EG08-Z2000-ND
LED Indication - Discrete HLMP-EG08-Z2000-ND
Red 626nm LED Indication - Discrete 1.9V Radial

Red 626nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-EG08-Z2000
Standard LEDs - Through Hole HLMP-EG08-Z2000
Standard LEDs - Through Hole Red, 626nm 8 Deg, 27000mcd(max)

Standard LEDs - Through Hole Red, 626nm 8 Deg, 27000mcd(max)

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-EG08-Z2000-ND HLMP-EG08-Z2000
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 8 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details