Win Source Part Number: 1372045-HLMP-EG08-Y2
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Broadcom Limited
Package: Bulk
Product Status: Active
Package / Case: Radial
Supplier Device Package: T-1 3/4
Base Product Number: HLMP-EG08
Mounting Type: Through Hole
HTSUS: 8541.41.0000
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Red
Configuration: Standard
Height (Max): 8.91mm
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 18150mcd
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
Voltage - Forward (Vf) (Typ): 1.9V
Current - Test: 20mA
Viewing Angle: 8°
Wavelength - Dominant: 626nm
Wavelength - Peak: 635nm
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | HLMP-EG08-Y2000 |
| Product Name | Optoelectronics - LED Indication - Discrete |