Broadcom Inc. T-1 3/4 (5mm) Precision Optical Performance AlInGaP LED Lamps HLMP-EG08-VY000

Description
The round red 5mm HLMP-ED57-LP000 Precision Optical Performance AlInGaP(aluminum indium gallium phosphide) LEDs provide superior light output for excellent readability in sunlight and are extremely reliable. The AlInGaP LED technology provides extremely stable light output over long periods of time. These LED lamps are tinted, diffused, T-1 3 /4 packages incorporating second generation optics which produce well defined radiation patterns at specific viewing cone angles. There are two families of amber, red and red-orange lamps: AlInGaP and the higher performance AlInGaP II The high maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions.
Request a Quote Datasheet
Description
The round red 5mm HLMP-ED57-LP000 Precision Optical Performance AlInGaP(aluminum indium gallium phosphide) LEDs provide superior light output for excellent readability in sunlight and are extremely reliable. The AlInGaP LED technology provides extremely stable light output over long periods of time. These LED lamps are tinted, diffused, T-1 3 /4 packages incorporating second generation optics which produce well defined radiation patterns at specific viewing cone angles. There are two families of amber, red and red-orange lamps: AlInGaP and the higher performance AlInGaP II The high maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 (5mm) Precision Optical Performance AlInGaP LED Lamps - HLMP-EG08-VY000 - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 (5mm) Precision Optical Performance AlInGaP LED Lamps
HLMP-EG08-VY000
T-1 3/4 (5mm) Precision Optical Performance AlInGaP LED Lamps HLMP-EG08-VY000
The round red 5mm HLMP-ED57-LP000 Precision Optical Performance AlInGaP(aluminum indium gallium phosphide) LEDs provide superior light output for excellent readability in sunlight and are extremely reliable. The AlInGaP LED technology provides extremely stable light output over long periods of time. These LED lamps are tinted, diffused, T-1 3 /4 packages incorporating second generation optics which produce well defined radiation patterns at specific viewing cone angles. There are two families of amber, red and red-orange lamps: AlInGaP and the higher performance AlInGaP II The high maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions.

The round red 5mm HLMP-ED57-LP000 Precision Optical Performance AlInGaP(aluminum indium gallium phosphide) LEDs provide superior light output for excellent readability in sunlight and are extremely reliable. The AlInGaP LED technology provides extremely stable light output over long periods of time.
These LED lamps are tinted, diffused, T-1 3 /4 packages incorporating second generation optics which produce well defined radiation patterns at specific viewing cone angles.
There are two families of amber, red and red-orange lamps: AlInGaP and the higher performance AlInGaP II
The high maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions.

Supplier's Site
LED Indication - Discrete - HLMP-EG08-VY000-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-EG08-VY000-ND
LED Indication - Discrete HLMP-EG08-VY000-ND
Red 626nm LED Indication - Discrete 1.9V Radial

Red 626nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-EG08-VY000
Standard LEDs - Through Hole HLMP-EG08-VY000
Standard LEDs - Through Hole Red, 626nm 8 Deg, 12000mcd(max)

Standard LEDs - Through Hole Red, 626nm 8 Deg, 12000mcd(max)

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-EG08-VY000 HLMP-EG08-VY000-ND HLMP-EG08-VY000
Product Name T-1 3/4 (5mm) Precision Optical Performance AlInGaP LED Lamps LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T-1 3/4 Radial
LED Type Red Red
Peak Wavelength 626 nm (6260 Å) 635 nm (6350 Å)
Viewing Angle 6 degrees 8 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
3W Moonstone High Power LED - ASMT-MWE2-NNP00 - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details
3 suppliers