Broadcom Inc. LED Indication - Discrete HLMP-ED57-LPT00

Description
Red 630nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-ED57-LPT00-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-ED57-LPT00-ND
LED Indication - Discrete HLMP-ED57-LPT00-ND
Red 630nm LED Indication - Discrete 2V Radial

Red 630nm LED Indication - Discrete 2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number HLMP-ED57-LPT00-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 639 nm (6390 Å)
Viewing Angle 55 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details