Broadcom Inc. LED Indication - Discrete HLMP-ED57-LP0DD

Description
Red 630nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-ED57-LP0DD-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-ED57-LP0DD-ND
LED Indication - Discrete HLMP-ED57-LP0DD-ND
Red 630nm LED Indication - Discrete 2V Radial

Red 630nm LED Indication - Discrete 2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number HLMP-ED57-LP0DD-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 639 nm (6390 Å)
Viewing Angle 55 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Dual Emitter - DLED-660/905-LLS-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
Miniature Surface Mount Auto Focus Lamp - ASMT-FJ30-AB000 - Broadcom Inc.
Specs
LED Package: SMT Lamp Package
LED Type Orange
Peak Wavelength 612 nm (6120 Å)
View Details
4 suppliers