Red 630nm LED Indication - Discrete 2V Radial
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | HLMP-ED57-LP000-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | Radial |
| LED Type | Red |
| Peak Wavelength | 639 nm (6390 Å) |
| Viewing Angle | 55 degrees |