Broadcom Inc. LED Indication - Discrete HLMP-ED31-SUT00

Description
Red 630nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-ED31-SUT00-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-ED31-SUT00-ND
LED Indication - Discrete HLMP-ED31-SUT00-ND
Red 630nm LED Indication - Discrete 2.4V Radial

Red 630nm LED Indication - Discrete 2.4V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number HLMP-ED31-SUT00-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 639 nm (6390 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017462 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 60 degrees
View Details
1300 nm Edge-Emitting LED -  - OSI Optoelectronics
OSI Optoelectronics
Specs
LED Package: Hermetic 14-PIN DIL Packages
Peak Wavelength 1300 nm (13000 Å)
Optical Power Output 0.0040 to 0.0800 milliwatts
View Details
1W Mini High Power LED - ASMT-JN11-NUW01 - Broadcom Inc.
Specs
LED Type Neutral White
Color Temperature 3500 to 4500 K
Viewing Angle 165 degrees
View Details