Broadcom Inc. LED Indication - Discrete HLMP-ED31-ST000

Description
Red 630nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-ED31-ST000-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-ED31-ST000-ND
LED Indication - Discrete HLMP-ED31-ST000-ND
Red 630nm LED Indication - Discrete 2.4V Radial

Red 630nm LED Indication - Discrete 2.4V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number HLMP-ED31-ST000-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 639 nm (6390 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
1W High Power LED - ASMT-MY06-NMN00 - Broadcom Inc.
Specs
LED Type White
Color Temperature 2600 to 4000 K
Viewing Angle 110 degrees
View Details
Specs
LED Type Green; Green (x 2)
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 60 degrees
View Details