Broadcom Inc. LED Indication - Discrete HLMP-ED31-RU000

Description
Red 630nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-1371-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1371-ND
LED Indication - Discrete 516-1371-ND
Red 630nm LED Indication - Discrete 2.4V Radial

Red 630nm LED Indication - Discrete 2.4V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 516-1371-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 639 nm (6390 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
LED Indication - Discrete - XBUY53D-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details