Broadcom Inc. LED Indication - Discrete HLMP-ED18-WXT00

Description
Red 630nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-ED18-WXT00-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-ED18-WXT00-ND
LED Indication - Discrete HLMP-ED18-WXT00-ND
Red 630nm LED Indication - Discrete 2.4V Radial

Red 630nm LED Indication - Discrete 2.4V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number HLMP-ED18-WXT00-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 639 nm (6390 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 70 degrees
View Details