Broadcom Inc. T-1 3/4 (5mm) InGaN LED Lamp. HLMP-DS25-F0000

Description
The blue HLMP-DS25-F0000 is designed in an industry standard T-1 3/4 package with clear and non-diffused optics. This lamp is ideal for use as indicators and for general purpose lighting. Blue lamps offer color differentiation as blue is attractive and not widely available.
Request a Quote Datasheet
Description
The blue HLMP-DS25-F0000 is designed in an industry standard T-1 3/4 package with clear and non-diffused optics. This lamp is ideal for use as indicators and for general purpose lighting. Blue lamps offer color differentiation as blue is attractive and not widely available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 (5mm) InGaN LED Lamp. - HLMP-DS25-F0000 - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 (5mm) InGaN LED Lamp.
HLMP-DS25-F0000
T-1 3/4 (5mm) InGaN LED Lamp. HLMP-DS25-F0000
The blue HLMP-DS25-F0000 is designed in an industry standard T-1 3/4 package with clear and non-diffused optics. This lamp is ideal for use as indicators and for general purpose lighting. Blue lamps offer color differentiation as blue is attractive and not widely available.

The blue HLMP-DS25-F0000 is designed in an industry standard T-1 3/4 package with clear and non-diffused optics.
This lamp is ideal for use as indicators and for general purpose lighting. Blue lamps offer color differentiation as blue is attractive and not widely available.

Supplier's Site
LED Indication - Discrete - HLMP-DS25-F0000-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-DS25-F0000-ND
LED Indication - Discrete HLMP-DS25-F0000-ND
Blue 470nm LED Indication - Discrete 3.2V Radial

Blue 470nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-DS25-F0000
Standard LEDs - Through Hole HLMP-DS25-F0000
Standard LEDs - Through Hole Lamp 5mm InGaN 470nm Blue

Standard LEDs - Through Hole Lamp 5mm InGaN 470nm Blue

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-DS25-F0000 HLMP-DS25-F0000-ND HLMP-DS25-F0000
Product Name T-1 3/4 (5mm) InGaN LED Lamp. LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T-1 3/4 Radial
LED Type Blue Blue
Peak Wavelength 568 nm (5680 Å) 468 nm (4680 Å)
Viewing Angle 25 degrees 25 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
Number of Array Elements 1
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 120 degrees
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details