Broadcom Inc. T-1 3/4 (5mm) InGaN LED Lamp. HLMP-DM25-J0000

Description
The blue HLMP-DM25-J0000 is designed in an industry standard T-1 3/4 package with clear and non-diffused optics. This lamp is ideal for use as indicators and for general purpose lighting.
Request a Quote Datasheet
Description
The blue HLMP-DM25-J0000 is designed in an industry standard T-1 3/4 package with clear and non-diffused optics. This lamp is ideal for use as indicators and for general purpose lighting.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 (5mm) InGaN LED Lamp. - HLMP-DM25-J0000 - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 (5mm) InGaN LED Lamp.
HLMP-DM25-J0000
T-1 3/4 (5mm) InGaN LED Lamp. HLMP-DM25-J0000
The blue HLMP-DM25-J0000 is designed in an industry standard T-1 3/4 package with clear and non-diffused optics. This lamp is ideal for use as indicators and for general purpose lighting.

The blue HLMP-DM25-J0000 is designed in an industry standard T-1 3/4 package with clear and non-diffused optics.
This lamp is ideal for use as indicators and for general purpose lighting.

Supplier's Site
LED Indication - Discrete - HLMP-DM25-J0000 - 920299-HLMP-DM25-J0000 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-DM25-J0000
920299-HLMP-DM25-J0000
LED Indication - Discrete - HLMP-DM25-J0000 920299-HLMP-DM25-J0000
Manufacturer: Broadcom Limited Win Source Part Number: 920299-HLMP-DM25-J00 00 Features: Green 527nm LED Indication - Discrete 3.2V Radial Package: Bulk Package: Radial Mounting: Through Hole Family Name: HLMP-DM25 Categories: Optoelectronics Case / Package: T-1 3/4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000

Manufacturer: Broadcom Limited
Win Source Part Number: 920299-HLMP-DM25-J0000
Features: Green 527nm LED Indication - Discrete 3.2V Radial
Package: Bulk
Package: Radial
Mounting: Through Hole
Family Name: HLMP-DM25
Categories: Optoelectronics
Case / Package: T-1 3/4
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000

Buy Now Datasheet
LED Indication - Discrete - HLMP-DM25-J0000-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-DM25-J0000-ND
LED Indication - Discrete HLMP-DM25-J0000-ND
Green 527nm LED Indication - Discrete 3.2V Radial

Green 527nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-DM25-J0000
Standard LEDs - Through Hole HLMP-DM25-J0000
Standard LEDs - Through Hole Lamp 5mm InGaN 525nm Grn

Standard LEDs - Through Hole Lamp 5mm InGaN 525nm Grn

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-DM25-J0000 920299-HLMP-DM25-J0000 HLMP-DM25-J0000-ND HLMP-DM25-J0000
Product Name T-1 3/4 (5mm) InGaN LED Lamp. LED Indication - Discrete - HLMP-DM25-J0000 LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T-1 3/4 Radial
LED Type Green Green
Peak Wavelength 520 nm (5200 Å) 520 nm (5200 Å)
Viewing Angle 25 degrees 25 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 70 degrees
View Details