Broadcom Inc. LED Indication - Discrete - HLMP-DL50-VWPDD HLMP-DL50-VWPDD

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1043558-HLMP-DL50-VW PDD Packaging: AMMO PACKAGE Color: Amber Mounting: Through Hole Forward Voltage: 2.02V Viewing Angle: 15° Millicandela Rating: 5700mcd Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 5.00mm Current - Test: 20mA Wavelength - Dominant: 589nm Wavelength - Peak: 592nm Height (Max): 8.91mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: T-1 3/4 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1043558-HLMP-DL50-VW PDD Packaging: AMMO PACKAGE Color: Amber Mounting: Through Hole Forward Voltage: 2.02V Viewing Angle: 15° Millicandela Rating: 5700mcd Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 5.00mm Current - Test: 20mA Wavelength - Dominant: 589nm Wavelength - Peak: 592nm Height (Max): 8.91mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: T-1 3/4 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-DL50-VWPDD
1043558-HLMP-DL50-VWPDD
LED Indication - Discrete - HLMP-DL50-VWPDD 1043558-HLMP-DL50-VWPDD
Manufacturer: Broadcom Limited Win Source Part Number: 1043558-HLMP-DL50-VW PDD Packaging: AMMO PACKAGE Color: Amber Mounting: Through Hole Forward Voltage: 2.02V Viewing Angle: 15° Millicandela Rating: 5700mcd Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 5.00mm Current - Test: 20mA Wavelength - Dominant: 589nm Wavelength - Peak: 592nm Height (Max): 8.91mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: T-1 3/4 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Broadcom Limited
Win Source Part Number: 1043558-HLMP-DL50-VWPDD
Packaging: AMMO PACKAGE
Color: Amber
Mounting: Through Hole
Forward Voltage: 2.02V
Viewing Angle: 15°
Millicandela Rating: 5700mcd
Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 5.00mm
Current - Test: 20mA
Wavelength - Dominant: 589nm
Wavelength - Peak: 592nm
Height (Max): 8.91mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: T-1 3/4
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1043558-HLMP-DL50-VWPDD
Product Name LED Indication - Discrete - HLMP-DL50-VWPDD
LED Type Amber
Peak Wavelength 589 nm (5890 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269537 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Mini-mold side view chip LED - SMLA12BN8T - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x1.15 (t=0.55)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details