Broadcom Inc. LED Indication - Discrete HLMP-DB25-B00DD

Description
Blue 470nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-DB25-B00DD-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-DB25-B00DD-ND
LED Indication - Discrete HLMP-DB25-B00DD-ND
Blue 470nm LED Indication - Discrete 3.2V Radial

Blue 470nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number HLMP-DB25-B00DD-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
Viewing Angle 25 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details