Broadcom Inc. T-1 3/4 (5mm) Blue LED Lamp. HLMP-DB25-B0000

Description
The blue lamp is designed in an industry standard T-1 3/4 package with clear and non-diffused optics. This lamp is ideal for use as indicators and for general purpose lighting. Blue lamps offer color differentiation as blue is attractive and not widely available.
Request a Quote Datasheet
Description
The blue lamp is designed in an industry standard T-1 3/4 package with clear and non-diffused optics. This lamp is ideal for use as indicators and for general purpose lighting. Blue lamps offer color differentiation as blue is attractive and not widely available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 (5mm) Blue LED Lamp. - HLMP-DB25-B0000 - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 (5mm) Blue LED Lamp.
HLMP-DB25-B0000
T-1 3/4 (5mm) Blue LED Lamp. HLMP-DB25-B0000
The blue lamp is designed in an industry standard T-1 3/4 package with clear and non-diffused optics. This lamp is ideal for use as indicators and for general purpose lighting. Blue lamps offer color differentiation as blue is attractive and not widely available.

The blue lamp is designed in an industry standard T-1 3/4 package with clear and non-diffused optics.
This lamp is ideal for use as indicators and for general purpose lighting. Blue lamps offer color differentiation as blue is attractive and not widely available.

Supplier's Site
LED Indication - Discrete - 516-2803-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2803-ND
LED Indication - Discrete 516-2803-ND
Blue 470nm LED Indication - Discrete 3.2V Radial

Blue 470nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-DB25-B0000
Standard LEDs - Through Hole HLMP-DB25-B0000
Standard LEDs - Through Hole Lamp Blue lue

Standard LEDs - Through Hole Lamp Blue lue

Buy Now Datasheet
Led, 5Mm, Blue; Led Colour Broadcom - 16M2062 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Blue; Led Colour Broadcom
16M2062
Led, 5Mm, Blue; Led Colour Broadcom 16M2062
LED, 5MM, BLUE; LED Colour:Blue; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:470nm; Luminous Intensity:40mcd; Viewing Angle:25°; Lens Shape:Round; Product RoHS Compliant: Yes

LED, 5MM, BLUE; LED Colour:Blue; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:470nm; Luminous Intensity:40mcd; Viewing Angle:25°; Lens Shape:Round; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-DB25-B0000 516-2803-ND HLMP-DB25-B0000 16M2062
Product Name T-1 3/4 (5mm) Blue LED Lamp. LED Indication - Discrete Standard LEDs - Through Hole Led, 5Mm, Blue; Led Colour Broadcom
LED Package: T-1 3/4 Radial
LED Type Blue Blue Blue
Peak Wavelength 464 nm (4640 Å) 464 nm (4640 Å) 470 nm (4700 Å)
Viewing Angle 25 degrees 25 degrees 25 degrees
Luminous Intensity 30 to 40 milliCandela 40 milliCandela 40 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103085 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6264 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED White Lighting - 516-1973-5-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details
2 suppliers