Broadcom Inc. T-1 3/4 (5 mm) Diffused LED Lamps HLMP-D401

Description
This family of tinted, diffused Led lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Request a Quote Datasheet
Description
This family of tinted, diffused Led lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 (5 mm) Diffused LED Lamps - HLMP-D401 - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 (5 mm) Diffused LED Lamps
HLMP-D401
T-1 3/4 (5 mm) Diffused LED Lamps HLMP-D401
This family of tinted, diffused Led lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

This family of tinted, diffused Led lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

Supplier's Site
LEDs - 826408 - RS Components, Ltd.
Corby, Northants, United Kingdom
Orange diffused LED,HLMP-D401 10mA 5mm

Orange diffused LED,HLMP-D401 10mA 5mm

Supplier's Site
LEDs - 826408P - RS Components, Ltd.
Corby, Northants, United Kingdom
Orange diffused LED,HLMP-D401 10mA 5mm

Orange diffused LED,HLMP-D401 10mA 5mm

Supplier's Site
LEDs - 1783097 - RS Components, Ltd.
Corby, Northants, United Kingdom
Orange diffused LED,HLMP-D401 10mA 5mm

Orange diffused LED,HLMP-D401 10mA 5mm

Supplier's Site
LED Indication - Discrete - 516-1330-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1330-ND
LED Indication - Discrete 516-1330-ND
Orange 602nm LED Indication - Discrete 1.9V Radial

Orange 602nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Led, 5Mm, Orange, 5.4Mcd, 602Nm; Led Colour Broadcom - 97K1449 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Orange, 5.4Mcd, 602Nm; Led Colour Broadcom
97K1449
Led, 5Mm, Orange, 5.4Mcd, 602Nm; Led Colour Broadcom 97K1449
LED, 5MM, ORANGE, 5.4MCD, 602NM; LED Colour:Orange; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:1.9V; Wavelength Typ:602nm; Luminous Intensity:5.4mcd; Viewing Angle:60°; Lens RoHS Compliant: Yes

LED, 5MM, ORANGE, 5.4MCD, 602NM; LED Colour:Orange; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:1.9V; Wavelength Typ:602nm; Luminous Intensity:5.4mcd; Viewing Angle:60°; Lens RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-D401
Standard LEDs - Through Hole HLMP-D401
Standard LEDs - Through Hole Orange Diffused 600nm 5.4mcd

Standard LEDs - Through Hole Orange Diffused 600nm 5.4mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-D401 826408 826408P 516-1330-ND 97K1449 HLMP-D401
Product Name T-1 3/4 (5 mm) Diffused LED Lamps LEDs LEDs LED Indication - Discrete Led, 5Mm, Orange, 5.4Mcd, 602Nm; Led Colour Broadcom Standard LEDs - Through Hole
LED Package: T-1 3/4 5 x 9.19mm Radial
LED Type Orange Orange; Orange Orange Orange
Peak Wavelength 600 nm (6000 Å) 602 nm (6020 Å) 600 nm (6000 Å) 602 nm (6020 Å)
Viewing Angle 60 degrees 60 degrees 60 degrees 60 degrees
Luminous Intensity 5.4 milliCandela 5.4 milliCandela 5.4 milliCandela 5.4 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-CSL1101WBBW1CT-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type White
Luminous Intensity 155 milliCandela
View Details
2 suppliers