Broadcom Inc. LEDs HLMP-D155

Description
Broadcom HLMP-D155 LED
Request a Quote Datasheet
Description
Broadcom HLMP-D155 LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 826509 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HLMP-D155 LED

Broadcom HLMP-D155 LED

Supplier's Site
LEDs - 826509P - RS Components, Ltd.
Corby, Northants, United Kingdom
Red non-diffused LED,HLMPD155 5mm

Red non-diffused LED,HLMPD155 5mm

Supplier's Site
LEDs - 1783100 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HLMP-D155 LED

Broadcom HLMP-D155 LED

Supplier's Site
LED Indication - Discrete - 516-1338-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1338-ND
LED Indication - Discrete 516-1338-ND
Red 637nm LED Indication - Discrete 1.6V Radial

Red 637nm LED Indication - Discrete 1.6V Radial

Buy Now Datasheet
Led, Red, T-1 3/4 (5Mm), 10Mcd, 637Nm; Led Color Broadcom - 39K9950 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 10Mcd, 637Nm; Led Color Broadcom
39K9950
Led, Red, T-1 3/4 (5Mm), 10Mcd, 637Nm; Led Color Broadcom 39K9950
LED, RED, T-1 3/4 (5MM), 10MCD, 637NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:1mA; Forward Voltage:1.6V; Wavelength Typ:637nm; Luminous Intensity:10mcd; Viewing Angle:24°; MSL:- RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 10MCD, 637NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:1mA; Forward Voltage:1.6V; Wavelength Typ:637nm; Luminous Intensity:10mcd; Viewing Angle:24°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-D155
Standard LEDs - Through Hole HLMP-D155
Standard LEDs - Through Hole Red Non-diffused 645nm 10mcd

Standard LEDs - Through Hole Red Non-diffused 645nm 10mcd

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 826509 826509P 1783100 516-1338-ND 39K9950 HLMP-D155
Product Name LEDs LEDs LEDs LED Indication - Discrete Led, Red, T-1 3/4 (5Mm), 10Mcd, 637Nm; Led Color Broadcom Standard LEDs - Through Hole
LED Package: 5 x 9.19mm 5 x 9.19mm Radial T-1 3/4 (5mm)
LED Type Red; Red Red; Clear Red Red; Red
Peak Wavelength 637 nm (6370 Å) 637 nm (6370 Å) 660 nm (6600 Å) 637 nm (6370 Å)
Viewing Angle 24 degrees 24 degrees 24 degrees 24 degrees
Luminous Intensity 10 milliCandela 10 milliCandela 10 milliCandela 10 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LED Indication - Discrete - 846-SLR-343MCT32CT-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 563 nm (5630 Å)
View Details
3 suppliers
LED Indication - Discrete - 67-SMD-LXR3010RGBSWCCT-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 4-SMD, No Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 630 nm (4700 to 6300 Å)
View Details