Broadcom Inc. LED Indication - Discrete HLMP-D155-F0001

Description
Red 637nm LED Indication - Discrete 1.6V Radial
Request a Quote Datasheet
Description
Red 637nm LED Indication - Discrete 1.6V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-D155-F0001-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-D155-F0001-ND
LED Indication - Discrete HLMP-D155-F0001-ND
Red 637nm LED Indication - Discrete 1.6V Radial

Red 637nm LED Indication - Discrete 1.6V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number HLMP-D155-F0001-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 24 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Specs
LED Type Red; Green; Blue; White; Amber, Warm White, Clear
Forward Current 3.5 to 22 milliamps
Forward Voltage 5 to 120 volts
View Details