Broadcom Inc. LED Indication - Discrete HLMP-D150

Description
Red 637nm LED Indication - Discrete 1.6V Radial
Request a Quote Datasheet
Description
Red 637nm LED Indication - Discrete 1.6V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-1323-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1323-ND
LED Indication - Discrete 516-1323-ND
Red 637nm LED Indication - Discrete 1.6V Radial

Red 637nm LED Indication - Discrete 1.6V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-D150
274779-HLMP-D150
LED Indication - Discrete - HLMP-D150 274779-HLMP-D150
Manufacturer: Broadcom Limited Win Source Part Number: 274779-HLMP-D150 Packaging: Bulk Color: Red Mounting: Through Hole Forward Voltage: 1.6V Viewing Angle: 65° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 3mcd Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 4.83mm Current - Test: 1mA Wavelength - Dominant: 637nm Wavelength - Peak: 645nm Height (Max): 9.19mm Categories: Optoelectronics Status: Active Case / Package: T-1 3/4 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 274779-HLMP-D150
Packaging: Bulk
Color: Red
Mounting: Through Hole
Forward Voltage: 1.6V
Viewing Angle: 65°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 3mcd
Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 4.83mm
Current - Test: 1mA
Wavelength - Dominant: 637nm
Wavelength - Peak: 645nm
Height (Max): 9.19mm
Categories: Optoelectronics
Status: Active
Case / Package: T-1 3/4
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Led, 5Mm, Red, 3Mcd, 637Nm; Led Color Broadcom - 39K9949 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Red, 3Mcd, 637Nm; Led Color Broadcom
39K9949
Led, 5Mm, Red, 3Mcd, 637Nm; Led Color Broadcom 39K9949
LED, 5MM, RED, 3MCD, 637NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:1mA; Forward Voltage:1.6V; Wavelength Typ:637nm; Luminous Intensity:3mcd; Viewing Angle:65°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, 5MM, RED, 3MCD, 637NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:1mA; Forward Voltage:1.6V; Wavelength Typ:637nm; Luminous Intensity:3mcd; Viewing Angle:65°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-D150
Standard LEDs - Through Hole HLMP-D150
Standard LEDs - Through Hole Red Diffused 645nm 3mcd

Standard LEDs - Through Hole Red Diffused 645nm 3mcd

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-1323-ND 274779-HLMP-D150 39K9949 HLMP-D150
Product Name LED Indication - Discrete LED Indication - Discrete - HLMP-D150 Led, 5Mm, Red, 3Mcd, 637Nm; Led Color Broadcom Standard LEDs - Through Hole
LED Package: Radial T-1 3/4 (5mm)
LED Type Red Red; Red Red; Red
Peak Wavelength 660 nm (6600 Å) 637 nm (6370 Å) 637 nm (6370 Å)
Viewing Angle 65 degrees 65 degrees 65 degrees
Luminous Intensity 3 milliCandela 3 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 124 degrees
View Details