Broadcom Inc. T-1 3/4 Double Heterojunction AlGaAs Very High Intensity Red LED Lamps HLMP-D105

Description
The solid state LED lamp utilize newly developed double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency over a wide range of drive currents. The color is deep red at the dominant wavelength of 637 nanometers. This lamp may be DC or pulse driven to achieve desired light output.
Request a Quote Datasheet
Description
The solid state LED lamp utilize newly developed double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency over a wide range of drive currents. The color is deep red at the dominant wavelength of 637 nanometers. This lamp may be DC or pulse driven to achieve desired light output.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 Double Heterojunction AlGaAs Very High Intensity Red LED Lamps - HLMP-D105 - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 Double Heterojunction AlGaAs Very High Intensity Red LED Lamps
HLMP-D105
T-1 3/4 Double Heterojunction AlGaAs Very High Intensity Red LED Lamps HLMP-D105
The solid state LED lamp utilize newly developed double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency over a wide range of drive currents. The color is deep red at the dominant wavelength of 637 nanometers. This lamp may be DC or pulse driven to achieve desired light output.

The solid state LED lamp utilize newly developed double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency over a wide range of drive currents. The color is deep red at the dominant wavelength of 637 nanometers. This lamp may be DC or pulse driven to achieve desired light output.

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-D105
1043556-HLMP-D105
LED Indication - Discrete - HLMP-D105 1043556-HLMP-D105
Manufacturer: Broadcom Limited Win Source Part Number: 1043556-HLMP-D105 Packaging: Bulk Color: Red Mounting: Through Hole Forward Voltage: 1.8V Viewing Angle: 24° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 240mcd Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 4.83mm Current - Test: 20mA Wavelength - Dominant: 637nm Wavelength - Peak: 645nm Height (Max): 12.44mm Categories: Optoelectronics Status: Active Case / Package: T-1 3/4 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 1043556-HLMP-D105
Packaging: Bulk
Color: Red
Mounting: Through Hole
Forward Voltage: 1.8V
Viewing Angle: 24°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 240mcd
Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 4.83mm
Current - Test: 20mA
Wavelength - Dominant: 637nm
Wavelength - Peak: 645nm
Height (Max): 12.44mm
Categories: Optoelectronics
Status: Active
Case / Package: T-1 3/4
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - 516-HLMP-D105-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-D105-ND
LED Indication - Discrete 516-HLMP-D105-ND
Red 637nm LED Indication - Discrete 1.8V Radial

Red 637nm LED Indication - Discrete 1.8V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-D105
Standard LEDs - Through Hole HLMP-D105
Standard LEDs - Through Hole Red Non-diffused 645nm 240mcd

Standard LEDs - Through Hole Red Non-diffused 645nm 240mcd

Buy Now Datasheet
Led, 5Mm, Red; Led Colour Broadcom - 97K1446 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Red; Led Colour Broadcom
97K1446
Led, 5Mm, Red; Led Colour Broadcom 97K1446
LED, 5MM, RED; LED Colour:Red; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:637nm; Luminous Intensity:240mcd; Viewing Angle:24°; Lens Shape:Round; Product RoHS Compliant: Yes

LED, 5MM, RED; LED Colour:Red; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:637nm; Luminous Intensity:240mcd; Viewing Angle:24°; Lens Shape:Round; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-D105 1043556-HLMP-D105 516-HLMP-D105-ND HLMP-D105 97K1446
Product Name T-1 3/4 Double Heterojunction AlGaAs Very High Intensity Red LED Lamps LED Indication - Discrete - HLMP-D105 LED Indication - Discrete Standard LEDs - Through Hole Led, 5Mm, Red; Led Colour Broadcom
LED Package: T-1 3/4 Radial
LED Type Red Red; Red Red Red
Peak Wavelength 637 nm (6370 Å) 637 nm (6370 Å) 645 nm (6450 Å) 637 nm (6370 Å)
Viewing Angle 24 degrees 24 degrees 24 degrees 24 degrees
Luminous Intensity 240 milliCandela 240 milliCandela 240 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736280 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
LED White Lighting - 846-1087-1-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers
LED Indication - Discrete - SML-LXR44SUGC-TR - 934320-SML-LXR44SUGC-TR - Win Source Electronics
View Details
3 suppliers