Broadcom Inc. T-1 3/4 Double Heterojunction AlGaAs Very High Intensity Red LED Lamps HLMP-D101

Description
The solid state LED lamp utilize newly developed double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency over a wide range of drive currents. The color is deep red at the dominant wavelength of 637 nanometers. This lamp may be DC or pulse driven to achieve desired light output.
Request a Quote Datasheet
Description
The solid state LED lamp utilize newly developed double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency over a wide range of drive currents. The color is deep red at the dominant wavelength of 637 nanometers. This lamp may be DC or pulse driven to achieve desired light output.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 Double Heterojunction AlGaAs Very High Intensity Red LED Lamps - HLMP-D101 - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 Double Heterojunction AlGaAs Very High Intensity Red LED Lamps
HLMP-D101
T-1 3/4 Double Heterojunction AlGaAs Very High Intensity Red LED Lamps HLMP-D101
The solid state LED lamp utilize newly developed double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency over a wide range of drive currents. The color is deep red at the dominant wavelength of 637 nanometers. This lamp may be DC or pulse driven to achieve desired light output.

The solid state LED lamp utilize newly developed double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency over a wide range of drive currents. The color is deep red at the dominant wavelength of 637 nanometers. This lamp may be DC or pulse driven to achieve desired light output.

Supplier's Site
LED Indication - Discrete - 516-1324-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1324-ND
LED Indication - Discrete 516-1324-ND
Red 637nm LED Indication - Discrete 1.8V Radial

Red 637nm LED Indication - Discrete 1.8V Radial

Buy Now Datasheet
LEDs - 826802 - RS Components, Ltd.
Corby, Northants, United Kingdom
Red diffused LED,HLMP-D101 20mA

Red diffused LED,HLMP-D101 20mA

Supplier's Site
LEDs - 826802P - RS Components, Ltd.
Corby, Northants, United Kingdom
Red diffused LED,HLMP-D101 20mA

Red diffused LED,HLMP-D101 20mA

Supplier's Site
LEDs - 1781541 - RS Components, Ltd.
Corby, Northants, United Kingdom
Red diffused LED,HLMP-D101 20mA

Red diffused LED,HLMP-D101 20mA

Supplier's Site
Led, Red, T-1 3/4 (5Mm), 70Mcd, 637Nm; Led Color Broadcom - 39K9947 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 70Mcd, 637Nm; Led Color Broadcom
39K9947
Led, Red, T-1 3/4 (5Mm), 70Mcd, 637Nm; Led Color Broadcom 39K9947
LED, RED, T-1 3/4 (5MM), 70MCD, 637NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:637nm; Luminous Intensity:70mcd; Viewing Angle:65°; MSL:- RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 70MCD, 637NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:637nm; Luminous Intensity:70mcd; Viewing Angle:65°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-D101
Standard LEDs - Through Hole HLMP-D101
Standard LEDs - Through Hole Red Diffused 645nm 70mcd

Standard LEDs - Through Hole Red Diffused 645nm 70mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-D101 516-1324-ND 826802 826802P 39K9947 HLMP-D101
Product Name T-1 3/4 Double Heterojunction AlGaAs Very High Intensity Red LED Lamps LED Indication - Discrete LEDs LEDs Led, Red, T-1 3/4 (5Mm), 70Mcd, 637Nm; Led Color Broadcom Standard LEDs - Through Hole
LED Package: T-1 3/4 Radial 5 x 9.19mm T-1 3/4 (5mm)
LED Type Red Red Red; Red Red; Red
Peak Wavelength 637 nm (6370 Å) 645 nm (6450 Å) 637 nm (6370 Å) 637 nm (6370 Å)
Viewing Angle 65 degrees 65 degrees 65 degrees 65 degrees
Luminous Intensity 70 milliCandela 70 milliCandela 70 milliCandela 70 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
Chip LED with reflector - SML-010MT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Yellow; Green
Peak Wavelength 570 nm (5700 Å)
View Details