Broadcom Inc. T-1 3/4 Double Heterojunction AlGaAs Very High Intensity Red LED Lamps HLMP-D101-JK000

Description
The solid state LED lamp utilize newly developed double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency over a wide range of drive currents. The color is deep red at the dominant wavelength of 637 nanometers. This lamp may be DC or pulse driven to achieve desired light output.
Datasheet
Description
The solid state LED lamp utilize newly developed double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency over a wide range of drive currents. The color is deep red at the dominant wavelength of 637 nanometers. This lamp may be DC or pulse driven to achieve desired light output.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 Double Heterojunction AlGaAs Very High Intensity Red LED Lamps - HLMP-D101-JK000 - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 Double Heterojunction AlGaAs Very High Intensity Red LED Lamps
HLMP-D101-JK000
T-1 3/4 Double Heterojunction AlGaAs Very High Intensity Red LED Lamps HLMP-D101-JK000
The solid state LED lamp utilize newly developed double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency over a wide range of drive currents. The color is deep red at the dominant wavelength of 637 nanometers. This lamp may be DC or pulse driven to achieve desired light output.

The solid state LED lamp utilize newly developed double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency over a wide range of drive currents. The color is deep red at the dominant wavelength of 637 nanometers. This lamp may be DC or pulse driven to achieve desired light output.

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-D101-JK000
Standard LEDs - Through Hole HLMP-D101-JK000
Standard LEDs - Through Hole Lamp 5mm AlGaAs

Standard LEDs - Through Hole Lamp 5mm AlGaAs

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-D101-JK000 HLMP-D101-JK000
Product Name T-1 3/4 Double Heterojunction AlGaAs Very High Intensity Red LED Lamps Standard LEDs - Through Hole
LED Package: T-1 3/4
LED Type Red
Peak Wavelength 637 nm (6370 Å)
Viewing Angle 65 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017463 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 60 degrees
View Details
Specs
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 60 degrees
View Details
TO-66 Package 880 nm Emitter - OD-663 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-66
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details