Broadcom Inc. T-1 3/4 Double Heterojunction AlGaAs Very High Intensity Red LED Lamps HLMP-D101-J0002

Description
The solid state LED lamp utilize newly developed double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency over a wide range of drive currents. The color is deep red at the dominant wavelength of 637 nanometers. This lamp may be DC or pulse driven to achieve desired light output.
Request a Quote Datasheet
Description
The solid state LED lamp utilize newly developed double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency over a wide range of drive currents. The color is deep red at the dominant wavelength of 637 nanometers. This lamp may be DC or pulse driven to achieve desired light output.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 Double Heterojunction AlGaAs Very High Intensity Red LED Lamps - HLMP-D101-J0002 - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 Double Heterojunction AlGaAs Very High Intensity Red LED Lamps
HLMP-D101-J0002
T-1 3/4 Double Heterojunction AlGaAs Very High Intensity Red LED Lamps HLMP-D101-J0002
The solid state LED lamp utilize newly developed double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency over a wide range of drive currents. The color is deep red at the dominant wavelength of 637 nanometers. This lamp may be DC or pulse driven to achieve desired light output.

The solid state LED lamp utilize newly developed double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency over a wide range of drive currents. The color is deep red at the dominant wavelength of 637 nanometers. This lamp may be DC or pulse driven to achieve desired light output.

Supplier's Site
LED Indication - Discrete - HLMP-D101-J0002-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-D101-J0002-ND
LED Indication - Discrete HLMP-D101-J0002-ND
Red 637nm LED Indication - Discrete 1.8V Radial

Red 637nm LED Indication - Discrete 1.8V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-D101-J0002
Standard LEDs - Through Hole HLMP-D101-J0002
Standard LEDs - Through Hole Lamp 5mm AlGaAs

Standard LEDs - Through Hole Lamp 5mm AlGaAs

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-D101-J0002 HLMP-D101-J0002-ND HLMP-D101-J0002
Product Name T-1 3/4 Double Heterojunction AlGaAs Very High Intensity Red LED Lamps LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T-1 3/4 Radial
LED Type Red Red
Peak Wavelength 637 nm (6370 Å) 645 nm (6450 Å)
Viewing Angle 65 degrees 65 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0612 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details
EXCELED™ series chip LED - SML-D12U8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers