Broadcom Inc. LED Indication - Discrete HLMP-CW37-VW000

Description
White LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
White LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-CW37-VW000-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-CW37-VW000-ND
LED Indication - Discrete HLMP-CW37-VW000-ND
White LED Indication - Discrete 3.2V Radial

White LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-CW37-VW000
1180880-HLMP-CW37-VW000
LED Indication - Discrete - HLMP-CW37-VW000 1180880-HLMP-CW37-VW000
Manufacturer: Broadcom Limited Win Source Part Number: 1180880-HLMP-CW37-VW 000 Packaging: Bulk Mounting Style: Through Hole Color: White Configuration: Standard Viewing Angle: 30° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 5700mcd Current - Test: 20mA Categories: Optoelectronics Supplier Device Package: T-1 3/4 Status: Obsolete Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 Manufacturer Homepage: www.home.agilent.com Manufacturer Package: Radial Height (Maximum): 12.25mm Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: HLMP-CW Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 3.2V

Manufacturer: Broadcom Limited
Win Source Part Number: 1180880-HLMP-CW37-VW000
Packaging: Bulk
Mounting Style: Through Hole
Color: White
Configuration: Standard
Viewing Angle: 30°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 5700mcd
Current - Test: 20mA
Categories: Optoelectronics
Supplier Device Package: T-1 3/4
Status: Obsolete
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: Radial
Height (Maximum): 12.25mm
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: HLMP-CW
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 3.2V

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-CW37-VW000-ND 1180880-HLMP-CW37-VW000
Product Name LED Indication - Discrete LED Indication - Discrete - HLMP-CW37-VW000
LED Package: Radial
LED Type White White; White
Viewing Angle 30 degrees 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501900 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Orange; Orange
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - ALMD-CB3D-STC02-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Green; Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 140 degrees
View Details