Broadcom Inc. 5mm Round Green HLMP-CM3H-Y10DD

Description
This high intensity blue and green LEDs are based on the most efficient and cost effective InGaN material technology. These LED lamps are untinted and non-diffused T-1¾ packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign application. The epoxy contains uv inhibitor to reduce the effects of long term exposure to direct sunlight.
Request a Quote Datasheet
Description
This high intensity blue and green LEDs are based on the most efficient and cost effective InGaN material technology. These LED lamps are untinted and non-diffused T-1¾ packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign application. The epoxy contains uv inhibitor to reduce the effects of long term exposure to direct sunlight.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5mm Round Green - HLMP-CM3H-Y10DD - Broadcom Inc.
San Jose, CA, USA
5mm Round Green
HLMP-CM3H-Y10DD
5mm Round Green HLMP-CM3H-Y10DD
This high intensity blue and green LEDs are based on the most efficient and cost effective InGaN material technology. These LED lamps are untinted and non-diffused T-1¾ packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign application. The epoxy contains uv inhibitor to reduce the effects of long term exposure to direct sunlight.

This high intensity blue and green LEDs are based on the most efficient and cost effective InGaN material technology. These LED lamps are untinted and non-diffused T-1¾ packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign application. The epoxy contains uv inhibitor to reduce the effects of long term exposure to direct sunlight.

Supplier's Site
LED Indication - Discrete - 516-HLMP-CM3H-Y10DDCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-CM3H-Y10DDCT-ND
LED Indication - Discrete 516-HLMP-CM3H-Y10DDCT-ND
LED GREEN CLEAR T-1 3/4 T/H

LED GREEN CLEAR T-1 3/4 T/H

Buy Now Datasheet
LED Indication - Discrete - 516-HLMP-CM3H-Y10DDTB-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-CM3H-Y10DDTB-ND
LED Indication - Discrete 516-HLMP-CM3H-Y10DDTB-ND
Green 525nm LED Indication - Discrete 3.1V Radial

Green 525nm LED Indication - Discrete 3.1V Radial

Buy Now Datasheet
Led, Green, 525Nm, 21Cd, 30Deg Rohs Compliant Broadcom - 57AK3144 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 525Nm, 21Cd, 30Deg Rohs Compliant Broadcom
57AK3144
Led, Green, 525Nm, 21Cd, 30Deg Rohs Compliant Broadcom 57AK3144
LED, GREEN, 525NM, 21CD, 30DEG ROHS COMPLIANT: YES

LED, GREEN, 525NM, 21CD, 30DEG ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-CM3H-Y10DD
Standard LEDs - Through Hole HLMP-CM3H-Y10DD
Standard LEDs - Through Hole InGaN Green 30 Degrees

Standard LEDs - Through Hole InGaN Green 30 Degrees

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-CM3H-Y10DD 516-HLMP-CM3H-Y10DDCT-ND 57AK3144 HLMP-CM3H-Y10DD
Product Name 5mm Round Green LED Indication - Discrete Led, Green, 525Nm, 21Cd, 30Deg Rohs Compliant Broadcom Standard LEDs - Through Hole
LED Type Green Green
Peak Wavelength 525 nm (5250 Å) 517 nm (5170 Å)
Viewing Angle 30 degrees 30 degrees
Luminous Intensity 9300 to 21000 milliCandela 15150 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Specs
Viewing Angle 120 degrees
View Details
PICOLED™-eco Series - SML-P11YT(R) - ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Yellow
Peak Wavelength 586 nm (5860 Å)
View Details
2 suppliers