Broadcom Inc. LEDs HLMP-CM3B-Z10DD

Description
LED 5mm green 525nm,30deg,standoff s
Request a Quote Datasheet
Description
LED 5mm green 525nm,30deg,standoff s
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 7693577 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED 5mm green 525nm,30deg,standoff s

LED 5mm green 525nm,30deg,standoffs

Supplier's Site
LEDs - 7693577P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED lamp 5mm green 525nm,30deg,standoff s

LED lamp 5mm green 525nm,30deg,standoffs

Supplier's Site
LEDs - 9226800 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HLMP-CM3B-Z10DD LED

Broadcom HLMP-CM3B-Z10DD LED

Supplier's Site
LED Indication - Discrete - 516-HLMP-CM3B-Z10DDCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-CM3B-Z10DDCT-ND
LED Indication - Discrete 516-HLMP-CM3B-Z10DDCT-ND
Green 525nm LED Indication - Discrete 3.2V Radial

Green 525nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
LED Indication - Discrete - 516-HLMP-CM3B-Z10DDTB-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-CM3B-Z10DDTB-ND
LED Indication - Discrete 516-HLMP-CM3B-Z10DDTB-ND
Green 525nm LED Indication - Discrete 3.2V Radial

Green 525nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
Led, Green, T-1 3/4 (5Mm), 525 Nm, 3.2 V, 20 Ma, 21 Cd Rohs Compliant Broadcom - 58Y4844 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 3/4 (5Mm), 525 Nm, 3.2 V, 20 Ma, 21 Cd Rohs Compliant Broadcom
58Y4844
Led, Green, T-1 3/4 (5Mm), 525 Nm, 3.2 V, 20 Ma, 21 Cd Rohs Compliant Broadcom 58Y4844
LED, Green, T-1 3/4 (5mm), 525 nm, 3.2 V, 20 mA, 21 cd RoHS Compliant: Yes

LED, Green, T-1 3/4 (5mm), 525 nm, 3.2 V, 20 mA, 21 cd RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-CM3B-Z10DD
Standard LEDs - Through Hole HLMP-CM3B-Z10DD
Standard LEDs - Through Hole Green 30deg

Standard LEDs - Through Hole Green 30deg

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 7693577 7693577P 516-HLMP-CM3B-Z10DDCT-ND 58Y4844 HLMP-CM3B-Z10DD
Product Name LEDs LEDs LED Indication - Discrete Led, Green, T-1 3/4 (5Mm), 525 Nm, 3.2 V, 20 Ma, 21 Cd Rohs Compliant Broadcom Standard LEDs - Through Hole
LED Package: 5 x 8.7mm Radial
LED Type Green; Clear Green
Peak Wavelength 525 nm (5250 Å) 516 nm (5160 Å)
Viewing Angle 30 degrees 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 130 degrees
View Details
LEDs - 2491077P - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
Forward Voltage 2.9 volts
View Details
3 suppliers
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 1238221-SSF-LXH103LGD - Win Source Electronics
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 80 degrees
View Details
2 suppliers