Broadcom Inc. LED Indication - Discrete HLMP-CM3A-Z10DD

Description
Green 525nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-2802-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2802-1-ND
LED Indication - Discrete 516-2802-1-ND
Green 525nm LED Indication - Discrete 3.2V Radial

Green 525nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
LED Indication - Discrete - 516-2802-3-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2802-3-ND
LED Indication - Discrete 516-2802-3-ND
Green 525nm LED Indication - Discrete 3.2V Radial

Green 525nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
LEDs - 7693573P - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HLMP-CM3A-Z10DD LED

Broadcom HLMP-CM3A-Z10DD LED

Supplier's Site
LEDs - 7693573 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HLMP-CM3A-Z10DD LED

Broadcom HLMP-CM3A-Z10DD LED

Supplier's Site
LEDs - 9226807 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HLMP-CM3A-Z10DD LED

Broadcom HLMP-CM3A-Z10DD LED

Supplier's Site
Led, Green, T-1 3/4 (5Mm), 525 Nm, 3.2 V, 20 Ma, 21 Cd Rohs Compliant Broadcom - 58Y4843 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 3/4 (5Mm), 525 Nm, 3.2 V, 20 Ma, 21 Cd Rohs Compliant Broadcom
58Y4843
Led, Green, T-1 3/4 (5Mm), 525 Nm, 3.2 V, 20 Ma, 21 Cd Rohs Compliant Broadcom 58Y4843
LED, Green, T-1 3/4 (5mm), 525 nm, 3.2 V, 20 mA, 21 cd RoHS Compliant: Yes

LED, Green, T-1 3/4 (5mm), 525 nm, 3.2 V, 20 mA, 21 cd RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-CM3A-Z10DD
Standard LEDs - Through Hole HLMP-CM3A-Z10DD
Standard LEDs - Through Hole Green 30deg

Standard LEDs - Through Hole Green 30deg

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-2802-1-ND 7693573P 7693573 58Y4843 HLMP-CM3A-Z10DD
Product Name LED Indication - Discrete LEDs LEDs Led, Green, T-1 3/4 (5Mm), 525 Nm, 3.2 V, 20 Ma, 21 Cd Rohs Compliant Broadcom Standard LEDs - Through Hole
LED Package: Radial 5 x 8.7mm
LED Type Green Green; Clear
Peak Wavelength 516 nm (5160 Å) 525 nm (5250 Å)
Viewing Angle 30 degrees 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details