Broadcom Inc. LED Indication - Discrete HLMP-CM38-UX000

Description
Green 530nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
Green 530nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-CM38-UX000-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-CM38-UX000-ND
LED Indication - Discrete HLMP-CM38-UX000-ND
Green 530nm LED Indication - Discrete 3.2V Radial

Green 530nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number HLMP-CM38-UX000-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Green
Peak Wavelength 523 nm (5230 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169854 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED White Lighting - 475-GWCSSRM3.EM-MFN3-A636-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers