Broadcom Inc. LED Indication - Discrete HLMP-CM34-X1000

Description
Green 525nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-2207-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2207-ND
LED Indication - Discrete 516-2207-ND
Green 525nm LED Indication - Discrete 3.2V Radial

Green 525nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
LED Indication - Discrete - HLMP-CM34-X1000 - 873626-HLMP-CM34-X1000 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-CM34-X1000
873626-HLMP-CM34-X1000
LED Indication - Discrete - HLMP-CM34-X1000 873626-HLMP-CM34-X1000
Manufacturer: Broadcom Limited Win Source Part Number: 873626-HLMP-CM34-X10 00 Features: Green 525nm LED Indication - Discrete 3.2V Radial Package: Bulk Package: Radial Mounting: Through Hole Part Status: Obsolete Family Name: HLMP-CM Categories: Optoelectronics Case / Package: T-1 3/4 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 516-2207, HLMP-CM34-X1000-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 873626-HLMP-CM34-X1000
Features: Green 525nm LED Indication - Discrete 3.2V Radial
Package: Bulk
Package: Radial
Mounting: Through Hole
Part Status: Obsolete
Family Name: HLMP-CM
Categories: Optoelectronics
Case / Package: T-1 3/4
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 516-2207, HLMP-CM34-X1000-ND

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-2207-ND 873626-HLMP-CM34-X1000
Product Name LED Indication - Discrete LED Indication - Discrete - HLMP-CM34-X1000
LED Package: Radial
LED Type Green
Peak Wavelength 516 nm (5160 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
LED White Lighting - 1416-L128-3580EC3500006TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers