Broadcom Inc. LED Indication - Discrete HLMP-CM31-M0000

Description
Green 526nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
Green 526nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-CM31-M0000-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-CM31-M0000-ND
LED Indication - Discrete HLMP-CM31-M0000-ND
Green 526nm LED Indication - Discrete 3.2V Radial

Green 526nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number HLMP-CM31-M0000-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Green
Peak Wavelength 524 nm (5240 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Led Strip, 600, Cool White, 1900Lm, 48W; Light Strip Length Jkl Components - 33X3671 - Newark, An Avnet Company
Specs
LED Type White
Array Array
Number of Array Elements 600LEDs
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details