Broadcom Inc. LED Indication - Discrete HLMP-CM30-S0000

Description
Green 526nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
Green 526nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-1358-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1358-ND
LED Indication - Discrete 516-1358-ND
Green 526nm LED Indication - Discrete 3.2V Radial

Green 526nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 516-1358-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Green
Peak Wavelength 524 nm (5240 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details