Green 525nm LED Indication - Discrete 3.1V Radial
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | HLMP-CM2G-Z20DD-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | Radial |
| LED Type | Green |
| Peak Wavelength | 517 nm (5170 Å) |
| Viewing Angle | 23 degrees |