Broadcom Inc. LED Indication - Discrete HLMP-CM2A-230DD

Description
LED GREEN CLEAR RADIAL LEAD T/H
Request a Quote Datasheet
Description
LED GREEN CLEAR RADIAL LEAD T/H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-HLMP-CM2A-230DDCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-CM2A-230DDCT-ND
LED Indication - Discrete 516-HLMP-CM2A-230DDCT-ND
LED GREEN CLEAR RADIAL LEAD T/H

LED GREEN CLEAR RADIAL LEAD T/H

Buy Now Datasheet
LED Indication - Discrete - 516-HLMP-CM2A-230DDTB-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-CM2A-230DDTB-ND
LED Indication - Discrete 516-HLMP-CM2A-230DDTB-ND
Green 525nm LED Indication - Discrete 3.2V Radial

Green 525nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-CM2A-230DD
Standard LEDs - Through Hole HLMP-CM2A-230DD
Standard LEDs - Through Hole lamp 5mm InGaN Grn 23deg

Standard LEDs - Through Hole lamp 5mm InGaN Grn 23deg

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-HLMP-CM2A-230DDCT-ND HLMP-CM2A-230DD
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Green
Peak Wavelength 516 nm (5160 Å)
Viewing Angle 23 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED Indication - Discrete - 1497-1263-ND - DigiKey
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
Specs
LED Package: T-1 3/4
LED Type White
Viewing Angle 70 degrees
View Details