Broadcom Inc. 5mm Round Green HLMP-CM1H-350DD

Description
This high intensity blue and green LEDs are based on the most efficient and cost effective InGaN material technology. These LED lamps are untinted and non-diffused T-1¾ packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign application. The epoxy contains uv inhibitor to reduce the effects of long term exposure to direct sunlight.
Request a Quote Datasheet
Description
This high intensity blue and green LEDs are based on the most efficient and cost effective InGaN material technology. These LED lamps are untinted and non-diffused T-1¾ packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign application. The epoxy contains uv inhibitor to reduce the effects of long term exposure to direct sunlight.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5mm Round Green - HLMP-CM1H-350DD - Broadcom Inc.
San Jose, CA, USA
5mm Round Green
HLMP-CM1H-350DD
5mm Round Green HLMP-CM1H-350DD
This high intensity blue and green LEDs are based on the most efficient and cost effective InGaN material technology. These LED lamps are untinted and non-diffused T-1¾ packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign application. The epoxy contains uv inhibitor to reduce the effects of long term exposure to direct sunlight.

This high intensity blue and green LEDs are based on the most efficient and cost effective InGaN material technology. These LED lamps are untinted and non-diffused T-1¾ packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign application. The epoxy contains uv inhibitor to reduce the effects of long term exposure to direct sunlight.

Supplier's Site
LED Indication - Discrete - HLMP-CM1H-350DD-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-CM1H-350DD-ND
LED Indication - Discrete HLMP-CM1H-350DD-ND
Green 525nm LED Indication - Discrete 3.1V Radial

Green 525nm LED Indication - Discrete 3.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-CM1H-350DD
Standard LEDs - Through Hole HLMP-CM1H-350DD
Standard LEDs - Through Hole InGaN Green 15 Degrees

Standard LEDs - Through Hole InGaN Green 15 Degrees

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-CM1H-350DD HLMP-CM1H-350DD-ND HLMP-CM1H-350DD
Product Name 5mm Round Green LED Indication - Discrete Standard LEDs - Through Hole
LED Type Green Green
Peak Wavelength 525 nm (5250 Å) 517 nm (5170 Å)
Viewing Angle 15 degrees 15 degrees
Luminous Intensity 27000 to 59000 milliCandela 43000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details