Broadcom Inc. LED Indication - Discrete HLMP-CM18-X1000

Description
Green 530nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
Green 530nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-CM18-X1000-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-CM18-X1000-ND
LED Indication - Discrete HLMP-CM18-X1000-ND
Green 530nm LED Indication - Discrete 3.2V Radial

Green 530nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number HLMP-CM18-X1000-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Green
Peak Wavelength 523 nm (5230 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED Indication - Discrete - 754-AA4040QBS/D-AMTTR-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details