Broadcom Inc. LED Indication - Discrete HLMP-CM16-S0000

Description
Green 526nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
Green 526nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-CM16-S0000-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-CM16-S0000-ND
LED Indication - Discrete HLMP-CM16-S0000-ND
Green 526nm LED Indication - Discrete 3.2V Radial

Green 526nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number HLMP-CM16-S0000-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Green
Peak Wavelength 524 nm (5240 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103078 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Lens Type Domed Lens
View Details
IDEA, Inc.
Specs
LED Type Red
Peak Wavelength 697 nm (6970 Å)
Viewing Angle 120 degrees
View Details
LED Indication - Discrete - 754-AA4040SRCGKC-RTR-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Red; Green; Multi-Colored
Peak Wavelength 574 to 655 nm (5740 to 6550 Å)
View Details