Broadcom Inc. LED Indication - Discrete HLMP-CM15-W0000

Description
Green 526nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
Green 526nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-1357-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1357-ND
LED Indication - Discrete 516-1357-ND
Green 526nm LED Indication - Discrete 3.2V Radial

Green 526nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 516-1357-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Green
Peak Wavelength 524 nm (5240 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
.230
Specs
LED Type Red; Green; Blue; White; Amber, Warm White
Forward Current 3.5 to 22 milliamps
Forward Voltage 5 to 120 volts
View Details
Dwarf Star 1 Chip LED Backlight Module - Amber - MD-BW-ES1-Y - ECO Light LED
Specs
LED Type Orange
Optical Power Output 240 milliwatts
View Details