Broadcom Inc. LED Indication - Discrete HLMP-CM15-VY000

Description
Green 526nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
Green 526nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-CM15-VY000-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-CM15-VY000-ND
LED Indication - Discrete HLMP-CM15-VY000-ND
Green 526nm LED Indication - Discrete 3.2V Radial

Green 526nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number HLMP-CM15-VY000-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Green
Peak Wavelength 524 nm (5240 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
Peak Wavelength 495 nm (4950 Å)
Viewing Angle 18 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details