The Avago HLMP-CE32-Y10DD is a high brightness round though-hole 5mm cyan LED device based on the most efficient and cost effective InGaN material technology. The 505nm typical dominant wavelength is ideally suited for traffic signal light applications. The device is in an untinted, non-diffused, 5mm T-1¾ package with non-standoff leads, incorporating second generation optics that produces a well-defined spatial radiation pattern. The LED is made with an advanced optical grade epoxy, providing extended operating temperature range and superior moisture resistance for outdoor sign and signal applications.
| Broadcom Inc. | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | HLMP-CE32-Y10DD |
| Product Name | High Brightness Round Through-hole 5mm Cyan LED with 30° Viewing Angle |
| LED Package: | T-1¾ |
| LED Type | Cyan |
| Peak Wavelength | 501 nm (5010 Å) |
| Viewing Angle | 30 degrees |