Broadcom Inc. LED Indication - Discrete HLMP-CE30-RSC00

Description
Cyan 505nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
Cyan 505nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-CE30-RSC00-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-CE30-RSC00-ND
LED Indication - Discrete HLMP-CE30-RSC00-ND
Cyan 505nm LED Indication - Discrete 3.2V Radial

Cyan 505nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number HLMP-CE30-RSC00-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Cyan
Peak Wavelength 502 nm (5020 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225385 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
Viewing Angle 110 degrees
View Details
Dual Emitter - DLED-660/895-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details
High Brightness SMT Round Tinted Amber LED with 30° Viewing Angle - ALMD-EL3E-VX002 - Broadcom Inc.
Specs
LED Package: Round AlInGaP
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
View Details
2 suppliers